Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 794896-SN74AHC1G126D
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AHC1G126
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): MC74VHC1G126DF1G; 74AHC1G126DCKTG4; 74AHC1G126DCKRG4; MC74VHC1G126DF2G; MC74VHC1G126DFT4; MC74VHC1G126DFT2;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-46194-1-ND | 794896-SN74AHC1G126DCKT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC1G126DCKT |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |