IC, BUFFER, AHC/VHC-CMOS, 5TSSOP; Logic Device Type:Buffer, Driver; Logic Family / Base Number:74AHC1G126; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5V; Logic IC Family:74AHC; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Single Bus
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 40AH5385 | SN74AHC1G126DCKR | SN74AHC1G126DCKR |
| Product Name | Ic, Buffer, Ahc/vhc-Cmos, 5Tssop; Logic Device Type Texas Instruments | Buffers & Line Drivers | Others |