Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 029740-SN74AHC1G126D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC BUF NON-INVERT 5.5V SC70-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-8747-2-ND | 029740-SN74AHC1G126DCKR | SN74AHC1G126DCKR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC1G126DCKR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |