TEXAS INSTRUMENTS - SN74AHC1G125DCKR - Buffer / Line Driver, 74AHC1G125, 2 V to 5.5 V, SC-70-5
Buffers & Line Drivers Tri-State Single Bus
BUFFER GATE, SINGLE, SMD, SC-70-5; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74AHC1G125; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74AHC1G125DCKR | SN74AHC1G125DCKR | 52AH4397 |
| Product Name | Others | Buffers & Line Drivers | Buffer Gate, Single, Smd, Sc-70-5; Logic Device Type Texas Instruments |