Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC1G125DCK3

Description
Win Source Part Number: 1260012-SN74AHC1G125 DCK3 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHC1G125DCK3 CT,296-SN74AHC1G125D CK3DKR,TEXTISSN74AHC 1G125DCK3,2156-SN74A HC1G125DCK3,296-SN74 AHC1G125DCK3,296-SN7 4AHC1G125DCK3TR Base Product Number: 74AHC1G125
Request a Quote Datasheet
Description
Win Source Part Number: 1260012-SN74AHC1G125 DCK3 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHC1G125DCK3 CT,296-SN74AHC1G125D CK3DKR,TEXTISSN74AHC 1G125DCK3,2156-SN74A HC1G125DCK3,296-SN74 AHC1G125DCK3,296-SN7 4AHC1G125DCK3TR Base Product Number: 74AHC1G125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260012-SN74AHC1G125DCK3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260012-SN74AHC1G125DCK3
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260012-SN74AHC1G125DCK3
Win Source Part Number: 1260012-SN74AHC1G125 DCK3 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHC1G125DCK3 CT,296-SN74AHC1G125D CK3DKR,TEXTISSN74AHC 1G125DCK3,2156-SN74A HC1G125DCK3,296-SN74 AHC1G125DCK3,296-SN7 4AHC1G125DCK3TR Base Product Number: 74AHC1G125

Win Source Part Number: 1260012-SN74AHC1G125DCK3
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AHC1G125DCK3CT,296-SN74AHC1G125DCK3DKR,TEXTISSN74AHC1G125DCK3,2156-SN74AHC1G125DCK3,296-SN74AHC1G125DCK3,296-SN74AHC1G125DCK3TR
Base Product Number: 74AHC1G125

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AHC1G125DCK3TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AHC1G125DCK3TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AHC1G125DCK3TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AHC1G125DCK3CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AHC1G125DCK3CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AHC1G125DCK3CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AHC1G125DCK3DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AHC1G125DCK3DKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AHC1G125DCK3DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC1G125DCK3
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC1G125DCK3
IC BUFFER NON-INVERT 5.5V SC70-5

IC BUFFER NON-INVERT 5.5V SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1260012-SN74AHC1G125DCK3 296-SN74AHC1G125DCK3TR-ND SN74AHC1G125DCK3
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data