Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-23 T/R
Buffers & Line Drivers Single Bus Buffer Buffer Gate
IC, SM, LOGIC, 74AHC1G, BUFFER; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHC1G125; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Logic RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74AHC1G125DBVT | SN74AHC1G125DBVT | 40AH5384 |
| Product Name | Others | Buffers & Line Drivers | Ic, Sm, Logic, 74Ahc1G, Buffer; Logic Device Type Texas Instruments |