AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
IC GATE AND 1CH 2-INP SC70-5
AND Gate IC 1 Channel SC-70-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G08DCKJ-ND | SN74AHC1G08DCKJ | SN74AHC1G08DCKJ | SN74AHC1G08DCKJ |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.9 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |