Single 2-Input Positive-AND Gate 5-SC70 -55 to 125 Product overview: SN74AHC1G08DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DCK3 can be used for catalog matching and distributor lookup.
IC AND 1-CIR 2-IN SC-70-5
IC AND 1-CIR 2-IN SC-70-5
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
Logic Gates Single 2-Input Positive-AND Gate 5-SC70 -55 to 125
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AHC1G08DCK3 | 296-SN74AHC1G08DCK3CT-ND | SN74AHC1G08DCK3 | SN74AHC1G08DCK3 | SN74AHC1G08DCK3 | SN74AHC1G08DCK3 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND GATE | AND | AND | AND; AND Gate | NOT; AND | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) |