Texas Instruments High-Performance Analog Gates and Inverters SN74AHC1G08DBV3

Description
AND Gate IC 1 Channel SOT-23-5
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74AHC1G08DBV3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G08DBV3CT-ND
Gates and Inverters 296-SN74AHC1G08DBV3CT-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC1G08DBV3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G08DBV3TR-ND
Gates and Inverters 296-SN74AHC1G08DBV3TR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC1G08DBV3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G08DBV3DKR-ND
Gates and Inverters 296-SN74AHC1G08DBV3DKR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AHC1G08DBV3 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1354069-SN74AHC1G08DBV3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1354069-SN74AHC1G08DBV3
Integrated Circuits (ICs) - Logic - Gates and Inverters 1354069-SN74AHC1G08DBV3
Win Source Part Number: 1354069-SN74AHC1G08D BV3 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AHC Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: 74AHC1G08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: AND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.5V ~ 1.65V Input Logic Level - High: 1.5V ~ 3.85V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Win Source Part Number: 1354069-SN74AHC1G08DBV3
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AHC
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: 74AHC1G08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.5V ~ 1.65V
Input Logic Level - High: 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74AHC1G08DBV3
SOT-23 Logic IC 705-SN74AHC1G08DBV3
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125 Product overview: SN74AHC1G08DBV3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBV3 can be used for catalog matching and distributor lookup.

Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125 Product overview: SN74AHC1G08DBV3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBV3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G08DBV3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08DBV3
Gates and Inverters SN74AHC1G08DBV3
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G08DBV3
Logic Gates SN74AHC1G08DBV3
Logic Gates Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Logic Gates Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08DBV3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08DBV3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08DBV3
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G08DBV3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08DBV3
Logic - Gates and Inverters SN74AHC1G08DBV3
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74AHC1G08DBV3CT-ND SN74AHC1G08DBV3 1354069-SN74AHC1G08DBV3 705-SN74AHC1G08DBV3 SN74AHC1G08DBV3 SN74AHC1G08DBV3 SN74AHC1G08DBV3 SN74AHC1G08DBV3
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters SOT-23 Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND GATE AND; AND Gate AND NOT; AND
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual 2-input OR gate - 74AHCT2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers