IC NOR 1-CIR 2-IN SOT-23-5
IC NOR 1-CIR 2-IN SOT-23-5
IC NOR 1-CIR 2-IN SOT-23-5
AUTOMOTIVE, 2-INPUT 2-V TO 5.5-V Product overview: SN74AHC1G02DBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVRQ
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-SN74AHC1G02DBVRQ1TR-ND | 705-SN74AHC1G02DBVRQ1 |
| Product Name | Gates and Inverters | Automotive Logic IC |
| Gate Type | NOR | NOR |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V |
| Inputs | 2 | 2 |
| Propagation Delay | 6 ns | 6 ns |
| Low Level Output Current (Sink) | 8 mA |