Texas Instruments Standard Linear and Logic 180MHz 5.5V DIP Logic IC SN74AHC174N

Description
Hex D-Type Flip-Flop IC, 180MHz, 5.5V, DIP Product overview: SN74AHC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 180MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC174N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex D-Type Flip-Flop IC, 180MHz, 5.5V, DIP Product overview: SN74AHC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 180MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC174N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180MHz 5.5V DIP Logic IC
706-SN74AHC174N
180MHz 5.5V DIP Logic IC 706-SN74AHC174N
Hex D-Type Flip-Flop IC, 180MHz, 5.5V, DIP Product overview: SN74AHC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 180MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC174N can be used for catalog matching and distributor lookup.

Hex D-Type Flip-Flop IC, 180MHz, 5.5V, DIP Product overview: SN74AHC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 180MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC174N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHC174N
Product Name 180MHz 5.5V DIP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Gates and Inverters - 1727-3131-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details