Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 765117-SN74AHC16541D
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74AHC16541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74AHC16541DGVRG4; 74AHC16541DGVR; 74AHC16541DGVRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 5.5V 48TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-4575-1-ND | 765117-SN74AHC16541DGGR | SN74AHC16541DGGR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC16541DGGR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |