Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 765112-SN74AHC16244D
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74AHC16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74VHC16244T; 74VHC16244TTR; SN74AHC16244DGG;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 5.5V 48SSOP
Buffers & Line Drivers 16-Bit Buffer/Driver With 3-State Outputs
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 296-34928-1-ND | 765112-SN74AHC16244DLR | SN74AHC16244DLR | 815-SN74AHC16244DLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC16244DLR | Buffers, Drivers, Receivers, Transceivers | Buffers & Line Drivers 16-Bit Buffer/Driver With 3-State Outputs |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 3.3 volts |