Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 794894-SN74AHC16240D
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74AHC16240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74VHC16240T; 74VHC16240TTR; 74AHC16240DGGRE4; 74AHC16240DGGR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-4561-2-ND | 794894-SN74AHC16240DGVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC16240DGVR |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |