Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC16240DGGR

Description
IC BUFFER INVERT 5.5V 48TSSOP
Datasheet
Description
IC BUFFER INVERT 5.5V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC16240DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC16240DGGR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC16240DGGR
IC BUFFER INVERT 5.5V 48TSSOP

IC BUFFER INVERT 5.5V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHC16240DGGR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32178-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details