Manufacturer: Texas Instruments
Win Source Part Number: 794893-SN74AHC158DGV
Series: 74AHC
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SN74AHC158
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TVSOP
Alternative Parts (Cross-Reference): SN74AHC158NE4; SN74AHC158N; SN74AHC158DBG4; SN74AHC158NS;
Introduction Date: August 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Multiplexer 4 x 2:1 16-TVSOP
Quad 2:1 Mux, Inverting, 8.4ns, 5.5V, TFSOP Product overview: SN74AHC158DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC158DGVR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16TVSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 794893-SN74AHC158DGVR | 296-4557-2-ND | 743-SN74AHC158DGVR | SN74AHC158DGVR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC158DGVR | Signal Switches, Multiplexers, Decoders | Quad 5.5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | "16-TFSOP | Tape and Reel |