Manufacturer: Texas Instruments
Win Source Part Number: 794892-SN74AHC157RGY
Series: 74AHC
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74AHC157
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): 74VHC157FT(BJ); 74VHC157FT(TB,BJ); 74VHC157FT; SN74AHC157RGYRG4;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
4-Ch 2:1 Multiplexer IC, 110MHz, 5.5V, VQFN EP Product overview: SN74AHC157RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 5.5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 110MHz, 5.5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC157RGYR can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-VQFN (4x3.5)
Multiplexer 4 x 2:1 16-VQFN (4x3.5)
Multiplexer 4 x 2:1 16-VQFN (4x3.5)
IC MULTIPLEXER 4 X 2:1 16VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 794892-SN74AHC157RGYR | 743-SN74AHC157RGYR | 296-SN74AHC157RGYRDKR-ND | SN74AHC157RGYR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157RGYR | 110MHz 5.5V VQFN Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| Bandwidth | 110 MHz |