Manufacturer: Texas Instruments
Win Source Part Number: 009617-SN74AHC157PWR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Multiplexer 4 x 2:1 16-TSSOP
Multiplexer 4 x 2:1 16-TSSOP
Multiplexer 4 x 2:1 16-TSSOP
4-Ch 8:1 Multiplexer IC, 110MHz, 5.5V, TSSOP Product overview: SN74AHC157PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 110MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC157PWR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 009617-SN74AHC157PWR | 296-4555-1-ND | 743-SN74AHC157PWR | SN74AHC157PWR | SN74AHC157PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157PWR | Signal Switches, Multiplexers, Decoders | 110MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP | Tape and Reel | Surface Mount | |
| Standards and Certifications | RoHS |