Manufacturer: Texas Instruments
Win Source Part Number: 112397-SN74AHC157NSR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
4-Ch 2:1 Multiplexer IC, 110MHz, 5.5V, SOP Product overview: SN74AHC157NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 110MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC157NSR can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-SO
IC MULTIPLEXER 4 X 2:1 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 112397-SN74AHC157NSR | 743-SN74AHC157NSR | 296-13134-2-ND | SN74AHC157NSR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157NSR | 110MHz 5.5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 16-SO | Tape and Reel | SOIC; "16-SOIC | |
| Standards and Certifications | RoHS |