Multiplexer 4 x 2:1 16-TVSOP
Multiplexer 4 x 2:1 16-TVSOP
Quad 2:1 Multiplexer IC, 110MHz, 5.5V, 7.5ns, TFSOP Product overview: SN74AHC157DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 110MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC157DGVR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16TVSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-4553-1-ND | 743-SN74AHC157DGVR | SN74AHC157DGVR |
| Product Name | Signal Switches, Multiplexers, Decoders | Quad 110MHz 5.5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | "16-TFSOP | Tape and Reel | |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts |