Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157DBR SN74AHC157DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253454-SN74AHC157DB R Series: 74AHC Packaging: Reel - TR Type: Multiplexer Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AHC157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MC74VHC157DT; 74VHC157T; TC74VHC157FT(EL,M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253454-SN74AHC157DB R Series: 74AHC Packaging: Reel - TR Type: Multiplexer Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AHC157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MC74VHC157DT; 74VHC157T; TC74VHC157FT(EL,M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157DBR - 1253454-SN74AHC157DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157DBR
1253454-SN74AHC157DBR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157DBR 1253454-SN74AHC157DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253454-SN74AHC157DB R Series: 74AHC Packaging: Reel - TR Type: Multiplexer Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AHC157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MC74VHC157DT; 74VHC157T; TC74VHC157FT(EL,M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253454-SN74AHC157DBR
Series: 74AHC
Packaging: Reel - TR
Type: Multiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74AHC157
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MC74VHC157DT; 74VHC157T; TC74VHC157FT(EL,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
110MHz 5.5V SSOP Analog Switch and Multiplexer IC
743-SN74AHC157DBR
110MHz 5.5V SSOP Analog Switch and Multiplexer IC 743-SN74AHC157DBR
4-Ch 2:1 Multiplexer IC, 110MHz, 5.5V, SSOP Product overview: SN74AHC157DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 110MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC157DBR can be used for catalog matching and distributor lookup.

4-Ch 2:1 Multiplexer IC, 110MHz, 5.5V, SSOP Product overview: SN74AHC157DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 110MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC157DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-4552-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4552-1-ND
Signal Switches, Multiplexers, Decoders 296-4552-1-ND
Multiplexer 4 x 2:1 16-SSOP

Multiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-4552-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4552-2-ND
Signal Switches, Multiplexers, Decoders 296-4552-2-ND
Multiplexer 4 x 2:1 16-SSOP

Multiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-4552-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4552-6-ND
Signal Switches, Multiplexers, Decoders 296-4552-6-ND
Multiplexer 4 x 2:1 16-SSOP

Multiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AHC157DBR
Logic - Signal Switches, Multiplexers, Decoders SN74AHC157DBR
IC MULTIPLEXER 4 X 2:1 16SSOP

IC MULTIPLEXER 4 X 2:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1253454-SN74AHC157DBR 743-SN74AHC157DBR 296-4552-1-ND SN74AHC157DBR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157DBR 110MHz 5.5V SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
Bandwidth 110 MHz
Unlock Full Specs
to access all available technical data