Manufacturer: Texas Instruments
Win Source Part Number: 1253453-SN74AHC14RGY
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC14
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Hex Schmitt-Trigger Inverter IC, 6-Gate, 5.5V, VQFN Product overview: SN74AHC14RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14RGYR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
IC INVERT SCHMITT 6CH 1IN 14VQFN
IC INVERT SCHMITT 6CH 6IN 14VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1253453-SN74AHC14RGYR | 296-13901-6-ND | 705-SN74AHC14RGYR | SN74AHC14RGYR | SN74AHC14RGYR | SN74AHC14RGYR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHC14RGYR | Gates and Inverters | 5.5V VQFN Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 10.6 ns | 10.6 ns | 10.6 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |