Manufacturer: Texas Instruments
Win Source Part Number: 934526-SN74AHC14QDRQ
Series: Automotive, AEC-Q100, 74AHC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC14
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-18534-1-NDR, 296-SN74AHC14QDRQ1TR
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Hex Schmitt-Trigger Inverter, 6-Gate, CMOS, 5.5V, SOIC Product overview: SN74AHC14QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14QDRQ1 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 934526-SN74AHC14QDRQ1 | 296-SN74AHC14QDRQ1DKR-ND | 705-SN74AHC14QDRQ1 | SN74AHC14QDRQ1 | SN74AHC14QDRQ1 | SN74AHC14QDRQ1 |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHC14QDRQ1 | Gates and Inverters | 5.5V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| IC Package Type | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 1 | 1 | 1 |