Texas Instruments High-Performance Analog 5.5V TSSOP Logic IC SN74AHC14PWG4

Description
6-Ch Schmitt Trigger Inverter IC, 2-5.5V, CMOS, 10.6ns, 14-TSSOP Product overview: SN74AHC14PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Trigger Inverter IC, 2-5.5V, CMOS, 10.6ns, 14-TSSOP Product overview: SN74AHC14PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHC14PWG4
5.5V TSSOP Logic IC 705-SN74AHC14PWG4
6-Ch Schmitt Trigger Inverter IC, 2-5.5V, CMOS, 10.6ns, 14-TSSOP Product overview: SN74AHC14PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14PWG4 can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-5.5V, CMOS, 10.6ns, 14-TSSOP Product overview: SN74AHC14PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC14PWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC14PWG4-ND
Gates and Inverters SN74AHC14PWG4-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC14PWG4 - 1253449-SN74AHC14PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC14PWG4
1253449-SN74AHC14PWG4
Logic - Logic - Gates and Inverters - SN74AHC14PWG4 1253449-SN74AHC14PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1253449-SN74AHC14PWG 4 Series: 74AHC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.2 V ~ 3.85 V Family Name: SN74AHC14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74VHC14FT(TB,EL); TC74VHC14FT(EL,K); TC74VHC14FT(EL2); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253449-SN74AHC14PWG4
Series: 74AHC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.2 V ~ 3.85 V
Family Name: SN74AHC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74VHC14FT(TB,EL); TC74VHC14FT(EL,K); TC74VHC14FT(EL2);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC14PWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC14PWG4
Logic - Gates and Inverters SN74AHC14PWG4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHC14PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC14PWG4
Gates and Inverters SN74AHC14PWG4
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AHC14PWG4 SN74AHC14PWG4-ND 1253449-SN74AHC14PWG4 SN74AHC14PWG4 SN74AHC14PWG4
Product Name 5.5V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC14PWG4 Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 5.5V
Inputs 6 1 6 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 510083 - RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details