Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 042725-SN74AHC14N
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
6-Ch Schmitt Trigger Inverter IC, 2V-5.5V, 8mA, 18.5ns, PDIP Product overview: SN74AHC14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14N can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1INP 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
LOGIC, HEX SCHMITT-TRIG INV, 14DIP; Logic Family / Base Number:74AHC14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:6; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-4550-5-ND | 042725-SN74AHC14N | 705-SN74AHC14N | SN74AHC14N | SN74AHC14N | SN74AHC14N | 37AJ1041 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC14N | 2V 5.5V 8mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic, Hex Schmitt-Trig Inv, 14Dip; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | 5.5V | |
| Inputs | 1 | 6 | 1 | 1 | 6 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 10.6 ns | 10.6 ns | 18.5 ns |