Texas Instruments Logic - Logic - Gates and Inverters - SN74AHC14DGVR SN74AHC14DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896420-SN74AHC14DGVR Series: 74AHC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC14 Categories: Integrated Circuits (ICs) Case / Package: 14-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AHC14DGVR-NDR, -SN74AHC14DGVRG4-NDR , 296-4549-6, 296-4549-1, 296-4549-2, 296-4549-6-NDR, SN74AHC14DGVRG4-ND, -296-4549-1-ND, -296-4549-1, SN74AHC14DGVRE4-ND, -SN74AHC14DGVRG4, -SN74AHC14DGVRE4, -SN74AHC14DGVRE4-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896420-SN74AHC14DGVR Series: 74AHC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC14 Categories: Integrated Circuits (ICs) Case / Package: 14-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AHC14DGVR-NDR, -SN74AHC14DGVRG4-NDR , 296-4549-6, 296-4549-1, 296-4549-2, 296-4549-6-NDR, SN74AHC14DGVRG4-ND, -296-4549-1-ND, -296-4549-1, SN74AHC14DGVRE4-ND, -SN74AHC14DGVRG4, -SN74AHC14DGVRE4, -SN74AHC14DGVRE4-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC14DGVR - 896420-SN74AHC14DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC14DGVR
896420-SN74AHC14DGVR
Logic - Logic - Gates and Inverters - SN74AHC14DGVR 896420-SN74AHC14DGVR
Manufacturer: Texas Instruments Win Source Part Number: 896420-SN74AHC14DGVR Series: 74AHC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC14 Categories: Integrated Circuits (ICs) Case / Package: 14-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AHC14DGVR-NDR, -SN74AHC14DGVRG4-NDR , 296-4549-6, 296-4549-1, 296-4549-2, 296-4549-6-NDR, SN74AHC14DGVRG4-ND, -296-4549-1-ND, -296-4549-1, SN74AHC14DGVRE4-ND, -SN74AHC14DGVRG4, -SN74AHC14DGVRE4, -SN74AHC14DGVRE4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896420-SN74AHC14DGVR
Series: 74AHC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC14
Categories: Integrated Circuits (ICs)
Case / Package: 14-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AHC14DGVR-NDR, -SN74AHC14DGVRG4-NDR, 296-4549-6, 296-4549-1, 296-4549-2, 296-4549-6-NDR, SN74AHC14DGVRG4-ND, -296-4549-1-ND, -296-4549-1, SN74AHC14DGVRE4-ND, -SN74AHC14DGVRG4, -SN74AHC14DGVRE4, -SN74AHC14DGVRE4-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896420-SN74AHC14DGVR
Product Name Logic - Logic - Gates and Inverters - SN74AHC14DGVR
Package Type SOP; 14-TVSOP
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2413459P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
1218MHz Rf Amplifier - 860-QPA4428SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Comparators - 5962-9673801VXA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details