Texas Instruments High-Performance Analog Gates and Inverters SN74AHC14DE4

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74AHC14DE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC14DE4-ND
Gates and Inverters SN74AHC14DE4-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC14DE4
5.5V SOIC Logic IC 705-SN74AHC14DE4
6-Ch Schmitt Trigger Inverter IC, 2-5.5V, 10.6ns, SOIC Product overview: SN74AHC14DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14DE4 can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-5.5V, 10.6ns, SOIC Product overview: SN74AHC14DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258084-SN74AHC14DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258084-SN74AHC14DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258084-SN74AHC14DE4
Win Source Part Number: 1258084-SN74AHC14DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Features: Schmitt Trigger Package: Tube Number of Circuits: 6 Standard Package: 50 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AHC14DE4,TE XTISSN74AHC14DE4 Base Product Number: 74AHC14

Win Source Part Number: 1258084-SN74AHC14DE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AHC14DE4,TEXTISSN74AHC14DE4
Base Product Number: 74AHC14

Buy Now Datasheet
Gates and Inverters - SN74AHC14DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC14DE4
Gates and Inverters SN74AHC14DE4
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC14DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC14DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC14DE4
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC14DE4-ND 705-SN74AHC14DE4 1258084-SN74AHC14DE4 SN74AHC14DE4 SN74AHC14DE4
Product Name Gates and Inverters 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details