Manufacturer: Texas Instruments
Win Source Part Number: 081198-SN74AHC14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
6-Ch Schmitt Trigger Inverter, 2-5.5V, CMOS, SOIC Product overview: SN74AHC14D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14D can be used for catalog matching and distributor lookup.
INVERTER, AHC/VHC/H/U/V SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, SCHMITT TRIGGER, SMD, 74AHC14; Logic Family / Base Number:74AHC14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 081198-SN74AHC14D | 296-26394-5-ND | 705-SN74AHC14D | 17081801 | 33AH4813 | SN74AHC14D | SN74AHC14D | SN74AHC14D |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHC14D | Gates and Inverters | 5.5V SOIC Logic IC | Logic IC | Ic, Schmitt Trigger, Smd, 74Ahc14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 6 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 10.6 ns | 10.6 ns | 10.6 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |