Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AHC139PW

Description
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-SN74AHC139PW-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74AHC139PW-ND
Signal Switches, Multiplexers, Decoders 296-SN74AHC139PW-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 110MHz 5.5V TSSOP Analog Switch and Multiplexer IC
743-SN74AHC139PW
Dual 110MHz 5.5V TSSOP Analog Switch and Multiplexer IC 743-SN74AHC139PW
Dual 2-to-4 Demultiplexer/Decode r, 110MHz, 5.5V, CMOS, TSSOP Product overview: SN74AHC139PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 110MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC139PW can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder, 110MHz, 5.5V, CMOS, TSSOP Product overview: SN74AHC139PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 110MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC139PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC139PW - 029726-SN74AHC139PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC139PW
029726-SN74AHC139PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC139PW 029726-SN74AHC139PW
Manufacturer: Texas Instruments Win Source Part Number: 029726-SN74AHC139PW Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029726-SN74AHC139PW
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AHC139PW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AHC139PW
Logic - Signal Switches, Multiplexers, Decoders SN74AHC139PW
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-SN74AHC139PW-ND 743-SN74AHC139PW 029726-SN74AHC139PW SN74AHC139PW
Product Name Signal Switches, Multiplexers, Decoders Dual 110MHz 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC139PW Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP Rail/Tube SSOP; SOP; TSSOP; 16-TSSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products