Dual 2-to-4 Demultiplexer/Decode
Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 029725-SN74AHC139NSR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC DECODER/DEMUX 1 X 2:4 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74AHC139NSR | 296-28840-2-ND | 029725-SN74AHC139NSR | SN74AHC139NSR |
| Product Name | Dual 5.5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC139NSR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 110 MHz |