Manufacturer: Texas Instruments
Win Source Part Number: 119276-SN74AHC139DBR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Dual 2-to-4 Demultiplexer/Decode
Decoder/Demultiplexe
Decoder/Demultiplexe
IC DECODER/DEMUX 1X2:4 16SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 119276-SN74AHC139DBR | 743-SN74AHC139DBR | 296-4544-2-ND | SN74AHC139DBR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC139DBR | Dual 110MHz SSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SSOP; SOP; 16-SSOP | Tape and Reel | SSOP; "16-SSOP | |
| Standards and Certifications | RoHS |