Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 065171-SN74AHC138PW
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
3-to-8 Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-26393-5-ND | 065171-SN74AHC138PW | 743-SN74AHC138PW | SN74AHC138PW |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC138PW | 110MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | Rail/Tube | |
| Applications | Industrial | |||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |