8-Bit 3-to-8 Demux/Decoder IC, 110MHz, 5.5V, CMOS, SOIC Product overview: SN74AHC138DG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 110MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 110MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC138DG4 can be used for catalog matching and distributor lookup.
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74AHC138DG4 | SN74AHC138DG4-ND | SN74AHC138DG4 |
| Product Name | 8-bit 110MHz 5.5V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | ||
| Bandwidth | 110 MHz |