Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AHC138D

Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-4540-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4540-5-ND
Signal Switches, Multiplexers, Decoders 296-4540-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Singapore, Singapore
110MHz 8mA SOIC Analog Switch and Multiplexer IC
743-SN74AHC138D
110MHz 8mA SOIC Analog Switch and Multiplexer IC 743-SN74AHC138D
3-to-8 Demultiplexer IC, 110MHz, 8mA, SOIC, CMOS Product overview: SN74AHC138D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 8mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 110MHz, 8mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC138D can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer IC, 110MHz, 8mA, SOIC, CMOS Product overview: SN74AHC138D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 8mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 110MHz, 8mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC138D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC138D - 934524-SN74AHC138D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC138D
934524-SN74AHC138D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC138D 934524-SN74AHC138D
Manufacturer: Texas Instruments Win Source Part Number: 934524-SN74AHC138D Series: 74AHC Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AHC138 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AHC138DE4, -SN74AHC138D-NDR, 296-4540-5, SN74AHC138DE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934524-SN74AHC138D
Series: 74AHC
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AHC138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AHC138DE4, -SN74AHC138D-NDR, 296-4540-5, SN74AHC138DE4-ND

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AHC138D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AHC138D
Logic - Signal Switches, Multiplexers, Decoders SN74AHC138D
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-4540-5-ND 743-SN74AHC138D 934524-SN74AHC138D SN74AHC138D
Product Name Signal Switches, Multiplexers, Decoders 110MHz 8mA SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC138D Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC Rail/Tube SOIC; 16-SOIC
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC253D,652-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 2444556 - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details