Manufacturer: Texas Instruments
Win Source Part Number: 765110-SN74AHC126PW
Series: 74AHC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74AHC126
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): TC74VHC126FT(EL,K); TC74VHC126FT(EL,M); TC74VHC126FT(ELK,M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765110-SN74AHC126PW | 296-33670-5-ND | SN74AHC126PW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC126PW | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |