Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AHC126N

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-4535-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4535-5-ND
Buffers, Drivers, Receivers, Transceivers 296-4535-5-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259979-SN74AHC126N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259979-SN74AHC126N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259979-SN74AHC126N
Win Source Part Number: 1259979-SN74AHC126N Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tube Standard Package: 25 Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHC126N,29 6-4535-5,-296-4535-5 ,2156-SN74AHC126N,SN 74AHC126NE4,-296-453 5-5,SN74AHC126NE4,-S N74AHC126NE4,-SN74AH C126NE4R,-SN74AHC126 NR Base Product Number: 74AHC126

Win Source Part Number: 1259979-SN74AHC126N
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHC
Package: Tube
Standard Package: 25
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AHC126N,296-4535-5,-296-4535-5,2156-SN74AHC126N,SN74AHC126NE4,-296-4535-5,SN74AHC126NE4,-SN74AHC126NE4,-SN74AHC126NE4R,-SN74AHC126NR
Base Product Number: 74AHC126

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC126N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC126N
IC BUF NON-INVERT 5.5V 14DIP

IC BUF NON-INVERT 5.5V 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-4535-5-ND 1259979-SN74AHC126N SN74AHC126N
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC428AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4807-1AKSZ-R7 - 859877-ADA4807-1AKSZ-R7 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; SC-70-6
View Details
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1557-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 96-LFBGA
View Details
4 suppliers