Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC126DR

Description
IC BUF NON-INVERT 5.5V 14SOIC
Datasheet
Description
IC BUF NON-INVERT 5.5V 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC126DR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC126DR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC126DR
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHC126DR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI32171-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details