Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1253433-SN74AHC126DB
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74AHC126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Alternative Parts (Cross-Reference): TC74VHC126FT(EL,K); MC74VHC126DR2; MC74VHC126DT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V 14SSOP
IC BUS BUFFER TRI-ST QD 14SSOP
IC BUF NON-INVERT 5.5V 14SSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-4532-1-ND | 1253433-SN74AHC126DBR | SN74AHC126DBR | 815-SN74AHC126DBR | SN74AHC126DBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC126DBR | Buffers, Drivers, Receivers, Transceivers | IC BUS BUFFER TRI-ST QD 14SSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 3.3 volts |