Buffers & Line Drivers Quad w/Tri-St Out
LOGIC, BUS BUFFER TRI-ST QD, 14SOICN; Logic Family / Base Number:74AHC126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AHC126D | 26AJ9180 |
| Product Name | Buffers & Line Drivers | Logic, Bus Buffer Tri-St Qd, 14Soicn; Logic Family / Base Number Texas Instruments |