Win Source Part Number: 1259125-SN74AHC125QD
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 74AHC
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AHC125QDRQ1
Base Product Number: 74AHC125
Product Status: Obsolete
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1259125-SN74AHC125QDRQ1 | SN74AHC125QDRQ1-ND |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |