IC, BUFFER GATE, QUAD, SMD, TSSOP14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHC125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; RoHS Compliant: Yes
Buffers & Line Drivers Quad Bus Buff Gate With 3-State Outputs
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7452 | SN74AHC125PW |
| Product Name | Ic, Buffer Gate, Quad, Smd, Tssop14; Logic Device Type Texas Instruments | Buffers & Line Drivers |