LOGIC, BUS BUFFER TRI-ST QD, 14DIP; Logic Family / Base Number:74AHC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Logic RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Quad Bus
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1040 | SN74AHC125N |
| Product Name | Logic, Bus Buffer Tri-St Qd, 14Dip; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |