Manufacturer: Texas Instruments
Win Source Part Number: 1253428-SN74AHC125DR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC125
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 1253428-SN74AHC125DRG4 | SN74AHC125DRG4-ND |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN74AHC125DRG4 | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |