Buffers & Line Drivers Tri-State Quad Bus
BUFFER/LINE DRIVER, NON INVERTING, SOIC; Logic Family / Base Number:74AHC125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AHC125DR | 26AJ9178 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, Non Inverting, Soic; Logic Family / Base Number Texas Instruments |