Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1253426-SN74AHC125DB
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74AHC125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Alternative Parts (Cross-Reference): TC74VHC125FT(EL,M); 74VHC125T; TC74VHC125FS-EL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-4529-6-ND | 1253426-SN74AHC125DBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC125DBR |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |