Manufacturer: Texas Instruments
Win Source Part Number: 934523-SN74AHC125D
Series: 74AHC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AHC125
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33669-5, -SN74AHC125DE4, SN74AHC125DE4, SN74AHC125DG4-ND, -SN74AHC125DE4-NDR, -SN74AHC125DG4, SN74AHC125DG4, SN74AHC125D-ND, SN74AHC125DE4-ND, -296-33669-5-ND, -SN74AHC125DG4-NDR
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 934523-SN74AHC125D | 296-33669-5-ND | SN74AHC125D |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC125D | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |