Buffers & Line Drivers Quad w/Tri-St Out
IC, BUFFER GATE, QUAD, SMD, SOIC14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHC125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; LogicRoHS Compliant: Yes
NON INVERTING BUS BUFFER GATE SOIC-14; Logic Family / Base Number:74AHC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AHC125D | 28AH4995 |
| Product Name | Buffers & Line Drivers | Ic, Buffer Gate, Quad, Smd, Soic14; Logic Device Type Texas Instruments |