Texas Instruments Standard Linear and Logic Dual 5.5V TSSOP Logic IC SN74AHC123APWR

Description
Dual Monostable Multivibrator, 2-Element, 7.3ns, 5.5V, 85°C, TSSOP Product overview: SN74AHC123APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 2-Element, 7.3ns, 5.5V, 85°C, TSSOP Product overview: SN74AHC123APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V TSSOP Logic IC
711-SN74AHC123APWR
Dual 5.5V TSSOP Logic IC 711-SN74AHC123APWR
Dual Monostable Multivibrator, 2-Element, 7.3ns, 5.5V, 85°C, TSSOP Product overview: SN74AHC123APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123APWR can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 2-Element, 7.3ns, 5.5V, 85°C, TSSOP Product overview: SN74AHC123APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74AHC123APWR
Product Name Dual 5.5V TSSOP Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC04PW-Q100/AUJ - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details