Texas Instruments Standard Linear and Logic Dual 5V Logic IC SN74AHC123ADGVRE4

Description
Dual Monostable Multivibrator, 5V, 7.5ns, CMOS, TFSOP Product overview: SN74AHC123ADGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123ADGVRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 5V, 7.5ns, CMOS, TFSOP Product overview: SN74AHC123ADGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123ADGVRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V Logic IC
711-SN74AHC123ADGVRE4
Dual 5V Logic IC 711-SN74AHC123ADGVRE4
Dual Monostable Multivibrator, 5V, 7.5ns, CMOS, TFSOP Product overview: SN74AHC123ADGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123ADGVRE 4 can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 5V, 7.5ns, CMOS, TFSOP Product overview: SN74AHC123ADGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHC123ADGVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74AHC123ADGVRE4
Product Name Dual 5V Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
PMIC - Gate Drivers - 2ED2304S06FXLLA1 - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family IGBT, N-Channel MOSFET
View Details