The SN74AHC05PW is a hex inverter IC featuring six independent inverters with open-drain outputs. It operates within a supply voltage range of 2V to 5.5V and is designed to perform the Boolean function Y = A. The open-drain outputs require external pull-up resistors for proper functionality and can be utilized to create active-low wired-OR or active-high wired-AND configurations. This device exhibits robust latch-up performance, exceeding 250 mA per JESD 17, and provides ESD protection that surpasses JESD 22 standards, including 2000V for the Human-Body Model. The operating temperature range is from -40°C to 85°C, making it suitable for various applications. The SN74AHC05PW is available in a 14-pin TSSOP package, which is advantageous for space-constrained designs. Engineers considering this product should note its compatibility with a variety of logic levels and its ability to handle continuous output currents of ±25 mA, making it a versatile choice for inverter applications.
Inverter IC 6 Channel Open Drain 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 029716-SN74AHC05PW
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
6-Ch Inverter IC, 2V-5.5V, 8mA, CMOS, 7.5ns, TSSOP Product overview: SN74AHC05PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 8mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC05PW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER OD 6CH 6-INP 14TSSOP
LOGIC, HEX INV W/OD OUT, 14TSSOP; Logic Family / Base Number:74AHC05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74AHC05PW-ND | 029716-SN74AHC05PW | 705-SN74AHC05PW | SN74AHC05PW | SN74AHC05PW | 26AJ9164 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC05PW | 2V 5.5V 8mA TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic, Hex Inv W/od Out, 14Tssop; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 5.5V |
| Output Type | Open Drain | |||||
| Inputs | 1 | 6 | 1 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |